EN
  • EN
  • DE

0851-0-15-20-82-14-11-0

Part No 0851-0-15-20-82-14-11-0
Manufacturer Mill-Max Manufacturing Corp.
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure
Mfr Mill-Max Manufacturing Corp.
Series 851
Package Bulk
Product Status Active
Contact Type Sleeve & Plunger (Pogo Pins)
Mounting Type Through Hole
Maximum Working Height 0.318" (8.08mm)
Recommended Working Height 0.273" (6.94mm)
Minimum Working Height 0.228" (5.79mm)
Operating Force - Initial 25gf
Operating Force - Mid Compression 120gf
Plunger Size 0.050" (1.27mm) Dia
Mating Cycles 1000000
Contact Material Brass Alloy
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Current Rating (Amps) 9.6A
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 0851-0
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 414677-0851-0-15-20-82-14-11-0
Ultra Librarian 3D Model Ultra Librarian 0851-0-15-20-82-14-11-0 CAD Model

Description

The 414677-0851-0-15-20-82-14-11-0 is a sleeve and plunger type spring-loaded contact commonly known as pogo pins.

  • Contact Material: Brass alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 20.0µin (0.51µm)
  • Current Rating: 9.6A
  • Operating Temperature: -55°C to 125°C
  • Mating Cycle: 1000000
  • Recommended Working Height: 0.273" (6.94mm)
  • Minimum Working Height: 0.228" (5.79mm)
  • Maximum Working Height: 0.318" (8.08mm)
  • Packaging: Bulk
  • Standard Package: 10,000 pcs
  • Manufacturer: Mill-Max Manufacturing Corp.
  • Series: 851

You May Also Be Interested in

Preci-Dip
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Molex, LLC
CONN SPRING BATTERY 4POS R/A SMD / 4 Position Spring Battery Contact Connector Surface Mount, Right Angle
Lowest to $1.1789
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Olimex LTD
Contact Spring
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 1POS SMD
Lowest to $0.2802
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6722
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess