EN
  • EN
  • DE

1508-0-57-15-00-00-03-0

Part No 1508-0-57-15-00-00-03-0
Manufacturer Mill-Max Manufacturing Corp.
Catalog Test and Measurement—Test Points
Description PC TEST POINT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type PC Test Point
Mounting Type Surface Mount
Size / Dimension 0.100" Dia x 0.045" L (2.54mm x 1.14mm)
Plating Gold
Material - Insulation No Insulation
Material - Body Brass
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1629293-1508-0-57-15-00-00-03-0
Ultra Librarian 3D Model Ultra Librarian 1508-0-57-15-00-00-03-0 CAD Model

Description

N

You May Also Be Interested in

3M
MICRO PROBE-IT RED SOLDER
Need more? Email Us
3M
TEST CLIP DIP 8 (2 X 4)
Need more? Email Us
3M
TEST CLIP DIP 20 (2 X 10)
Need more? Email Us
3M
TEST CLIP DIP 16 (2 X 8)
Need more? Email Us
3M
TEST CLIP DIP 48 (2 X 24)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE BLUE
Lowest to $0.3972
3M
TEST CLIP DIP 64 (2 X 32)
Need more? Email Us
3M
TEST CLIP SOIC 18 (2 X 9)
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE BLACK
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess