EN
  • EN
  • DE

SAFEB1G74AA0F11R1S

Part No SAFEB1G74AA0F11R1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091012-SAFEB1G74AA0F11R1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEB1G74AA0F11R1S CAD Model

Description

The SAFEB1G74AA0F11R1S is a Surface Acoustic Wave (SAW) filter, manufactured by Murata Electronics North America. This filter is designed for use in Radio Frequency (RF) systems, providing precise filtering of signals to improve performance and reduce interference.

Applications

  • Wireless Communication Systems
  • Mobile Phones (Cellular Filters)
  • GPS Receivers
  • Wireless LAN (WLAN) Devices
  • Remote Control Systems

Features

  • High Selectivity: Offers sharp cut-off characteristics for accurate frequency filtering.
  • Low Insertion Loss: Minimizes the attenuation of desired signals.
  • Compact Size: Designed for use in space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Stable Performance: Maintains consistent characteristics over a range of temperatures and operating conditions.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference in RF signals.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals.
  • Increased System Reliability: Prevents spurious signals from affecting system performance.
  • Simplified Circuit Design: Reduces the need for complex filtering circuitry.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price.

Additional Details

SAW filters, such as the SAFEB1G74AA0F11R1S, utilize the piezoelectric effect of a crystal substrate to create a mechanical wave. This wave is then used to selectively filter RF signals based on their frequency. The filter's frequency response is determined by the physical design and materials used in its construction. The 'R1S' probably denotes packaging details.

This Murata SAW filter is specifically designed to operate in a defined frequency band, offering excellent performance in terms of insertion loss, attenuation, and frequency stability. It is a suitable choice for applications requiring robust and reliable RF filtering. Its compact size and surface mount design make it easy to integrate into modern electronic devices.

You May Also Be Interested in

ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
SiTIME
Need more? Email Us
Shikues
Lowest to $0.0612
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess