EN
  • EN
  • DE

141-1MSM+

Part No 141-1MSM+
Manufacturer Mini-Circuits
Catalog Coaxial Cables (RF)
Description HFLEX BL CA SM/SM 1M ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209661-141-1MSM+
Manufacturer Mini-Circuits
Category Cable Assemblies -Coaxial Cables (RF)
Package Bag
Product Status Active
Style SMA to SMA
Length 39.4" (1.0m) 3.3'
Cable Type Hand Formable .141
Overall Impedance 50 Ohms
Frequency - Max 18 GHz
Color Blue
Ultra Librarian 3D Model Ultra Librarian 141-1MSM+ CAD Model

Description

The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

You May Also Be Interested in

Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE AMC-SMA RP JACK IP67 200M
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2362 $83.2362
2+ $68.2963 $136.5926
3+ $66.1619 $198.4857
4+ $64.0274 $256.1096
5+ $61.8930 $309.4650
7+ $55.4908 $388.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess