EN
  • EN
  • DE

ADE-1LH+

Part No ADE-1LH+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIXER 500KHZ-500MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type UHF, VHF
Frequency 500kHz ~ 500MHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 717527-ADE-1LH+
Ultra Librarian 3D Model Ultra Librarian ADE-1LH+ CAD Model

Description

The 717527-ADE-1LH+ is an RF mixer designed by Mini-Circuits.

  • Suitable for: Applications that require frequency mixing in the range of 500kHz to 500MHz
  • RF Type: UHF and VHF
  • Package: Surface mountable 6-SMD, flat leads
  • Lifecycle Status: Active
  • Standard Package: 1,000 pcs
  • Suitable for: Various electronic devices that require frequency mixing, such as communication systems, radar systems, and more

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8698 $75.7396
4+ $31.0726 $124.2904
5+ $30.1016 $150.5080
7+ $29.1306 $203.9142
9+ $28.1596 $253.4364
12+ $25.2465 $302.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess