The ADP-2-1-6 is a power splitter/combiner manufactured by Mini-Circuits. This device is designed to equally divide an input signal into two output signals with minimal insertion loss and excellent isolation between the output ports. It can also be used in reverse as a combiner to sum two input signals into one output signal. These devices are commonly used in various RF and microwave applications.
Applications:
- RF signal distribution
- Signal splitting for testing and measurement
- Signal combining in communication systems
- Antenna beamforming networks
- Balanced amplifier configurations
Features:
- Wideband frequency range
- Low insertion loss
- High isolation between output ports
- Excellent amplitude and phase balance
- Compact size
- Rugged construction
Benefits:
- Efficient signal distribution with minimal loss
- Reduced signal interference due to high isolation
- Accurate signal splitting and combining
- Versatile use in various RF applications
- Easy integration into existing systems
- Reliable performance in harsh environments
Specifications:
The ADP-2-1-6 typically operates over a specified frequency range (e.g., DC to 2 GHz or higher), has a characteristic impedance of 50 ohms, and exhibits low insertion loss (e.g., less than 1 dB). Isolation between output ports is typically high (e.g., greater than 20 dB). Check the Mini-Circuits datasheet for precise specifications, including VSWR, power handling capabilities, and connector type.