EN
  • EN
  • DE

BDCA-22-16+

Part No BDCA-22-16+
Manufacturer Mini-Circuits
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992102-BDCA-22-16+
Categories OEM Parts(A-B)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BDCA-22-16+ CAD Model

Description

The BDCA-22-16+ is a bi-directional coupler manufactured by Mini-Circuits. This surface-mount component is designed for a variety of applications requiring signal sampling, power monitoring, or signal injection. Its compact size and robust construction make it suitable for integration into densely populated circuit boards in diverse RF and microwave systems.

Applications

  • Power Monitoring: Used to monitor the power levels of RF signals in transmitters and amplifiers.
  • Signal Sampling: Employed to sample signals for analysis in test and measurement equipment.
  • Signal Injection: Utilized for injecting test signals into a system for calibration or troubleshooting.
  • VSWR Measurement: Incorporated into VSWR (Voltage Standing Wave Ratio) measurement setups.
  • Automatic Gain Control (AGC) Circuits: Found in AGC circuits for controlling signal levels.

Features

  • Bi-Directional Coupling: Allows signal sampling in both forward and reverse directions.
  • Surface Mount Technology (SMT): Facilitates easy and efficient PCB assembly.
  • High Directivity: Provides excellent isolation between input and coupled ports.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Compact Size: Space-saving design allows for integration into densely populated PCBs.
  • Robust Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Accurate Power Monitoring: Bi-directional coupling enables accurate power monitoring in both directions, providing a comprehensive view of signal behavior.
  • Simplified PCB Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Reduced Signal Interference: High directivity minimizes unwanted signal coupling, ensuring accurate signal sampling.
  • Efficient Power Transfer: Low insertion loss ensures efficient power transfer, maximizing signal strength.
  • Space-Saving Design: Compact size enables integration into small and densely populated electronic devices.
  • Increased Reliability: Robust construction ensures reliable operation in demanding environments.

Additional Details

The BDCA-22-16+ typically features a 50-ohm impedance and operates over a specified frequency range. The exact frequency range, coupling factor, directivity, insertion loss, and other specifications can be found in the manufacturer's datasheet. It's constructed using high-quality materials to ensure reliability and long-term performance. The bi-directional coupler provides a stable and predictable coupling factor, making it a critical component in various RF and microwave systems requiring accurate signal monitoring and sampling.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5524 $97.5524
2+ $94.4056 $188.8112
3+ $91.2587 $273.7761
4+ $81.8182 $327.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess