EN
  • EN
  • DE

BFCN-1445+

Part No BFCN-1445+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 1420 - 14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.445GHz Center
Impedance 50Ohm
Bandwidth 50 MHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 709729-BFCN-1445+
Ultra Librarian 3D Model Ultra Librarian BFCN-1445+ CAD Model

Description

The 709729-BFCN-1445+ is a Ceramic Filter used in various applications.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Impedance: 50Ohm
  • Center Frequency: 1.445GHz
  • Bandwidth: 50MHz
  • Filter Type: Band Pass
  • Insertion Loss: 3dB
  • Height: 0.037" (0.94mm)
  • Mounting Type: Surface Mount
  • Package Type: 4-SMD, no lead
  • Manufacturer: Mini-Circuits
  • Market Status: Active
  • Package Quantity: 3,000 pieces
  • MSL Level: 1
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FM 10.7MHZ DISCRIM FOR TRF6901/3
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FILTER 10.7 MHZ 400 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1950 - 31
Lowest to $10.6076
Murata Electronics North America
Ceramic Filters (CERAFIL) for FM Receivers
Lowest to $2.0073
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $4.7584
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1241 $56.9928
18+ $5.8454 $105.2172
27+ $5.6628 $152.8956
37+ $5.4801 $202.7637
48+ $5.2974 $254.2752
64+ $4.7494 $303.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess