EN
  • EN
  • DE

BW-S5W2-S+

Part No BW-S5W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1650+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 718001-BW-S5W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S5W2-S+ CAD Model

Description

The BW-S5W2-S+ is a wideband RF transformer manufactured by Mini-Circuits. RF transformers are passive components used to match impedances between different circuit sections, isolate DC grounds, and balance or unbalance signals. Wideband transformers, like the BW-S5W2-S+, are designed to operate over a broad range of frequencies, making them suitable for various applications.

Applications

  • Cable television (CATV) systems: Impedance matching between amplifiers, splitters, and subscriber equipment.
  • Satellite communication systems: Impedance matching and signal balancing in receiver and transmitter front-ends.
  • Wireless communication systems: Impedance matching for antennas, power amplifiers, and low-noise amplifiers (LNAs).
  • Test and measurement equipment: Impedance matching in signal generators, spectrum analyzers, and network analyzers.
  • Radar systems: Impedance matching in transmit and receive modules.

Features

  • Wide bandwidth: Operates over a broad frequency range, typically from a few MHz to several GHz.
  • Excellent impedance matching: Provides a precise impedance transformation, minimizing signal loss and reflections.
  • Low insertion loss: Minimizes signal attenuation through the transformer.
  • High isolation: Provides good isolation between the input and output ports, preventing unwanted signal leakage.
  • Small size: Allows for easy integration into densely populated circuit boards.

Benefits

  • Improved signal transfer: By providing optimal impedance matching, the BW-S5W2-S+ ensures efficient signal transfer between different circuit sections.
  • Reduced signal reflections: Minimizing signal reflections reduces standing waves and improves signal quality.
  • Enhanced system performance: By optimizing signal transfer and minimizing signal loss, the BW-S5W2-S+ contributes to improved overall system performance.
  • Increased signal isolation: The high isolation of the transformer helps to prevent unwanted signal leakage and interference.
  • Simplified circuit design: Using a transformer for impedance matching can simplify circuit design compared to using other matching techniques.

Specific Details: Mini-Circuits is a well-known manufacturer of RF and microwave components. The BW-S series transformers are designed for high performance and reliability. The BW-S5W2-S+ typically provides a specific impedance ratio (e.g., 50 ohms to 75 ohms) and is available in a surface-mount package. Designers should consult the manufacturer's datasheet for detailed specifications, including frequency range, insertion loss, return loss, and isolation performance.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess