EN
  • EN
  • DE

D20C+

Part No D20C+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 810MHZ-960MHZ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 810MHz ~ 960MHz
Coupling Factor 19.4 ± 1.4dB
Applications Cellular, PCS
Insertion Loss -
Power - Max 1W
Isolation -
Return Loss 44.95dB
Package / Case SOT-23-6
Supplier Device Package -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1378226-D20C+
Ultra Librarian 3D Model Ultra Librarian D20C+ CAD Model

Description

The Mini-Circuits RF directional coupler, part number 1378226-D20C+, is a high-quality component designed for RF and wireless applications.

  • Product Name: 1378226-D20C+
  • Manufacturer: Mini-Circuits
  • Frequency Range: 810MHz to 960MHz
  • Applications: Cellular and PCS
  • Power Rating: 1W
  • Return Loss: 44.95dB
  • Coupler Type: Standard
  • Coupling Factor: 19.4 ± 1.4dB
  • Package: SOT-23-6
  • Packaging: Tape and Reel
  • Status: Active

You May Also Be Interested in

Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8695 $58.4340
29+ $3.9963 $115.8927
45+ $3.8716 $174.2220
62+ $3.7457 $232.2334
80+ $3.6209 $289.6720
107+ $3.2467 $347.3969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,934 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess