EN
  • EN
  • DE

DBTC-13-4LX+

Part No DBTC-13-4LX+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 13 ± 0.5dB
Applications Cellular
Power - Max 1W
Return Loss 32.43dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 916801-DBTC-13-4LX+
Ultra Librarian 3D Model Ultra Librarian DBTC-13-4LX+ CAD Model

Description

The 916801-DBTC-13-4LX+ is an RF directional coupler designed for use in cellular applications.

  • Package Size: 5-SMD Module
  • Mounting Type: Surface Mountable
  • Frequency Range: 5MHz to 1GHz
  • Coupler Type: Standard
  • Coupling Factor: 13 ± 0.5dB
  • Return Loss: 32.43dB
  • Manufacturer: Mini-Circuits
  • Package Quantity: 2,000 pcs
  • Product Status: Active

You May Also Be Interested in

Anaren
COUPLER DIRECT 500-1000MHZ
Lowest to $2.6302
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 2300-2700MHZ 0805
Lowest to $0.4782
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess