EN
  • EN
  • DE

EHC-24L+

Part No EHC-24L+
Manufacturer Mini-Circuits
Catalog Miscellaneous
Description Monolithic Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822395-EHC-24L+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 0Hz ~ 20GHz
P1dB 7dBm
Gain 10.2 dB
Noise Figure 5.2dB
RF Type 5G
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 19.1mA
Test Frequency 10MHz
Grade -
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Supplier Device Package AF320
Ultra Librarian 3D Model Ultra Librarian EHC-24L+ CAD Model

Description

The Mini-Circuits EHC-24L+ is an electronic component that is designed to provide high-quality performance and reliability.

    You May Also Be Interested in

    Comet America, LP
    Need more? Email Us
    Advantech Corp
    UBIQUITOUS TOUCH COMPUTER
    Need more? Email Us
    Littelfuse Inc.
    PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
    Need more? Email Us
    Quest Technology International Inc.
    TELEPHONE SINGLEGANG WALL PLATE
    Lowest to $4.6536
    Advantech Corp
    NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
    Need more? Email Us
    IXYS
    ACCESSORY GATE WIRE FOR TO-240
    Need more? Email Us
    Advantech Corp
    12.1" XGA OPEN FRAME MONITOR 6
    Need more? Email Us
    Altech corporation
    PG7 LOCKNUT BLACKPA
    Need more? Email Us
    Advantech Corp
    8-SLOT DISTRIBUTED DA&C SYSTEM B
    Need more? Email Us

    Top Sellers

    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    2+ $35.0123 $70.0246
    4+ $28.7281 $114.9124
    6+ $27.8303 $166.9818
    8+ $26.9326 $215.4608
    10+ $26.0348 $260.3480
    13+ $23.3416 $303.4408
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,770 pieces
    MOQ: 2 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess