EN
  • EN
  • DE
  • IT

EQY-10-63+

Part No EQY-10-63+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER 10.2 DB 8TFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197284-EQY-10-63+
Manufacturer Mini-Circuits
Category Filters -RF Filters
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Size / Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max) 0.041" (1.05mm)
Ultra Librarian 3D Model Ultra Librarian EQY-10-63+ CAD Model

Description

The Mini-Circuits RF Filter is a compact and versatile component designed for RF applications. With a size of 0.079" L x 0.079" W (2.00mm x 2.00mm) and a height of 0.041" (1.05mm), this filter is suitable for space-constrained designs. The package is an 8-TFDFN Exposed Pad type, allowing for easy surface mount installation. The Mini-Circuits RF Filter is an active product in the Mini-Circuits lineup, ensuring its availability for your projects. It is suitable for use in RF systems, providing effective filtering to enhance signal quality.

You May Also Be Interested in

TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
Murata Electronics North America
RF FILTER BALANCE 891.5MHZ 0805 / 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad
Lowest to $0.4907
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.74dB 0603 (1608 Metric), 3 PC Pad
Lowest to $0.4902
Mini-Circuits
RF FILTER LOW PASS 18GHZ 12VQFN
Lowest to $18.8416
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.0587
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 1008 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad
Need more? Email Us
TDK Corporation
MULTILAYER BPF FOR N77
Lowest to $0.1379
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $91.2717
Mini-Circuits
RF FILTER BND PASS 1.25GHZ 18SMD
Lowest to $128.6848

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4821 $57.4105
11+ $9.4212 $103.6332
17+ $9.1268 $155.1556
23+ $8.8324 $203.1452
30+ $8.5380 $256.1400
40+ $7.6547 $306.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess