EN
  • EN
  • DE

GALI-29+

Part No GALI-29+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-7GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 11.2dBm
Gain 12.5dB
Noise Figure 6dB
RF Type Cellular, PCS
Voltage - Supply 3.2V ~ 4V
Current - Supply 40mA
Test Frequency 7GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823929-GALI-29+
Ultra Librarian 3D Model Ultra Librarian GALI-29+ CAD Model

Description

The 823929-GALI-29+ is a versatile RF amplifier designed for a wide range of applications.

  • Test Frequency: 7GHz
  • Frequency Range: 0Hz to 7GHz
  • Gain: 12.5dB
  • Noise Figure: 6dB
  • Current Supply: 40mA
  • Voltage Supply: 3.2V to 4V
  • Package: Surface mount
  • Case: TO-243AA
  • Manufacturer: Mini-Circuits
  • Product Line: Active product

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
NXP / Nexperia
BGU8823
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7896 $53.0544
33+ $3.1094 $102.6102
50+ $3.0122 $150.6100
69+ $2.9151 $201.1419
89+ $2.8179 $250.7931
119+ $2.5264 $300.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess