EN
  • EN
  • DE

GP2Y+

Part No GP2Y+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1.6GHZ-3.3GHZ 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.8dB
Frequency 1.6 GHz ~ 3.3 GHz
Specifications Isolation (Min) 17dB, 1.2 VSWR (Typ), 4° Imbalance (Max)
Size / Dimension 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
Package / Case 12-VQFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 710237-GP2Y+
Ultra Librarian 3D Model Ultra Librarian GP2Y+ CAD Model

Description

The 710237-GP2Y+ is a versatile RF power divider/splitter designed for use in RF and wireless applications from Mini-Circuits.

  • Isolation: 17dB
  • VSWR: 1.2 (typical)
  • Imbalance: 4 degrees (maximum)
  • Frequency Range: 1.6 GHz to 3.3 GHz
  • Size: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
  • Package: 12-VQFN exposed pad
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $8.4827
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539
M/A-Com Technology Solutions
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz
Lowest to $3.3476
Mini-Circuits
RF PWR DVDR 640MHZ-1.1GHZ SOT23
Lowest to $14.5523
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $11.7294
Microsemi Corporation
Need more? Email Us
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess