EN
  • EN
  • DE

HFCN-1200

Part No HFCN-1200
Manufacturer Mini-Circuits
Description Ceramic High Pass Filter 1340 to 4600 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mini-Circuits
Win Source Part Number 1180234-HFCN-1200
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFCN-1200 CAD Model

Description

The HFCN-1200 is a high pass filter manufactured by Mini-Circuits. This filter is designed to pass signals above a certain cutoff frequency while attenuating signals below that frequency. It is commonly used in various RF and microwave applications to remove unwanted low-frequency noise or signals.

Applications:

  • RF Receivers: Used to filter out unwanted low-frequency signals in RF receivers.
  • Transmitters: Employed to suppress spurious emissions and harmonics in transmitters.
  • Spectrum Analyzers: Used to improve the dynamic range of spectrum analyzers.
  • Test and Measurement Equipment: Integrated into test and measurement equipment to enhance signal purity.
  • Communication Systems: Used in communication systems to filter out interference.

Features:

  • High Passband Insertion Loss: Offers low insertion loss in the passband.
  • Sharp Cutoff: Provides a sharp cutoff characteristic for effective signal filtering.
  • High Stopband Attenuation: Offers high attenuation in the stopband to suppress unwanted signals.
  • Compact Size: Available in a small package, allowing for easy integration into circuits.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range.

Benefits:

  • Improved Signal Quality: Enhances signal quality by removing unwanted low-frequency noise.
  • Reduced Interference: Minimizes interference from unwanted signals in communication systems.
  • Enhanced Measurement Accuracy: Improves the accuracy of measurements in test equipment.
  • Versatile Usage: Can be used in a wide range of RF and microwave applications.
  • Reliable Performance: Provides reliable performance in various operating conditions.

Additional Details:

The HFCN-1200 typically comes in a surface-mount package. Key specifications include a cutoff frequency of 1200 MHz, a passband insertion loss of approximately 1.5 dB, and a stopband attenuation of typically 40 dB. The impedance is typically 50 ohms. It is designed to operate within a temperature range of -40°C to +85°C. The filter's sharp cutoff and high stopband attenuation make it suitable for applications where precise filtering is required. The compact size allows for easy integration into high-density circuit designs. The HFCN-1200 is commonly used to improve signal-to-noise ratio and prevent unwanted signals from interfering with desired signals in various electronic systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6381 $50.1239
47+ $2.1646 $101.7362
72+ $2.0969 $150.9768
99+ $2.0293 $200.9007
128+ $1.9617 $251.0976
171+ $1.7587 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,396 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess