EN
  • EN
  • DE

HSWA2-63DR+

Part No HSWA2-63DR+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features RF Switch IC General Purpose SPDT 50Ohm 20-QFN (4x4)
Manufacturer Mini-Circuits
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Package 20-TFQFN Exposed Pad
Case / Package 20-QFN (4x4)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 3157-HSWA2-63DR+CT, 3157-HSWA2-63DR+DKR, 3157-HSWA2-63DR+TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873990-HSWA2-63DR+
Ultra Librarian 3D Model Ultra Librarian HSWA2-63DR+ CAD Model

Description

The Mini-Circuits HSWA2-63DR+ is a general-purpose RF switch IC with SPDT and 50Ohm.

  • Applications: RF/IF and RFID
  • Package: 20-TFQFN exposed pad
  • Packaging: reel - TR
  • Operating Temperature Range: -40°C to 105°C
  • ECCN: EAR99
  • Supply and Demand Status: limited
  • Quantity per Package: 1000
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 11 weeks
  • HTSUS: 8542.39.0001
  • Alternative Part Numbers: 3157-HSWA2-63DR+CT, 3157-HSWA2-63DR+DKR, and 3157-HSWA2-63DR+TR

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7360 $51.6240
22+ $4.7065 $103.5430
33+ $4.5594 $150.4602
46+ $4.4123 $202.9658
59+ $4.2653 $251.6527
79+ $3.8240 $302.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,654 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess