EN
  • EN
  • DE

JTOS-200+

Part No JTOS-200+
Manufacturer Mini-Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201896-JTOS-200+
Categories Custom Parts
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JTOS-200+ CAD Model

Description

The JTOS-200+ is a voltage-controlled oscillator (VCO) manufactured by Mini-Circuits. This miniature, surface-mount component is designed for a variety of applications requiring a stable and tunable frequency source.

Applications:

  • Phase-locked loops (PLLs): Used as a core component in PLL circuits for frequency synthesis and control.
  • Frequency synthesizers: Employed in synthesizers to generate precise frequencies across a specified range.
  • Test and measurement equipment: Integrated into signal generators and spectrum analyzers.
  • Communication systems: Utilized in transmitters and receivers for local oscillator generation.
  • Clock generation: Provides stable clock signals for digital circuits and systems.

Features:

  • Wide tuning range: Offers a broad frequency tuning range, enabling flexibility in circuit design.
  • Low phase noise: Provides a clean output signal with minimal phase noise, crucial for sensitive applications.
  • Miniature size: Small footprint for compact circuit designs and high-density integration.
  • Surface-mount technology (SMT): Facilitates automated assembly and high-volume production.
  • Excellent linearity: Delivers a linear tuning characteristic for predictable frequency control.
  • Stable performance: Maintains consistent performance over a wide range of operating conditions.

Benefits:

  • Improved system performance: Low phase noise contributes to enhanced signal quality and reduced errors.
  • Reduced design complexity: Integrated solution simplifies circuit design and reduces component count.
  • Smaller product size: Miniature package enables compact and portable product designs.
  • Lower manufacturing costs: SMT compatibility reduces assembly costs and improves production efficiency.
  • Increased design flexibility: Wide tuning range provides adaptability to various frequency requirements.
  • Enhanced reliability: Robust design ensures stable performance in demanding environments.

Additional Details:

The JTOS-200+ typically operates within a specific voltage range for tuning, and its output power is carefully controlled to maintain signal integrity. The device is often characterized by its tuning sensitivity, which defines the change in frequency per unit change in tuning voltage. Detailed specifications, including frequency range, tuning voltage, output power, phase noise, and operating temperature, are available in the manufacturer's datasheet.

This VCO is suitable for use in diverse applications requiring a small, reliable, and high-performance frequency source. Its robust design and excellent electrical characteristics make it a preferred choice for engineers designing advanced communication and instrumentation systems.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9114 $65.4684
13+ $8.9530 $116.3890
20+ $8.6733 $173.4660
28+ $8.3934 $235.0152
36+ $8.1136 $292.0896
48+ $7.2743 $349.1664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess