EN
  • EN
  • DE

JTOS-75+

Part No JTOS-75+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 714655-JTOS-75+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JTOS-75+ CAD Model

Description

The JTOS-75+ is a Voltage Controlled Oscillator (VCO) manufactured by Mini-Circuits. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. The JTOS-75+ likely operates around a center frequency of 75 MHz.

Applications

  • Phase-Locked Loops (PLLs)
  • Frequency Synthesizers
  • Test and Measurement Equipment
  • Communication Systems

Features

  • Wide Tuning Range: Allows for a broad range of frequency control.
  • Low Phase Noise: Provides a clean and stable output signal with minimal noise.
  • Linear Tuning Characteristic: Offers a predictable relationship between the control voltage and output frequency.
  • Compact Size: Small form factor for space-constrained applications.
  • Robust Design: Designed for reliable operation in demanding environments.

Benefits

  • Flexible Frequency Control: Voltage control enables precise frequency adjustment.
  • High Signal Quality: Low phase noise ensures a clean and stable output signal.
  • Easy Integration: Compact size and simple interface simplify system integration.
  • Reliable Performance: Robust design ensures long-term stable operation.

Additional Details

The JTOS-75+'s tuning voltage range and output power are key parameters for selecting the appropriate VCO. The phase noise specification is crucial for applications requiring a clean signal. The harmonics and spurious signals should be considered to minimize unwanted frequencies. The operating voltage and current requirements must be met for proper operation. The operating temperature range must be suitable for the intended environment. The VCO's load impedance is important for impedance matching. It is essential to consult the Mini-Circuits datasheet for detailed specifications and application notes. VCOs are often used in frequency synthesizers to generate precise frequencies. They are also used in phase-locked loops (PLLs) for frequency synchronization. Proper shielding may be required to minimize interference. The VCO's tuning sensitivity indicates how much the frequency changes with a change in control voltage. The VCO's pushing figure specifies how much the frequency changes with a change in supply voltage. Careful PCB layout is important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess