EN
  • EN
  • DE

LHA-13LN+

Part No LHA-13LN+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 1MHZ-1GHZ DQ1225  /  RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Frequency 1MHz ~ 1GHz
P1dB 24.2dBm
Gain 20.1dB
Noise Figure 1.2dB
RF Type CATV, Cellular
Voltage - Supply 3V, 5V
Current - Supply 143mA
Test Frequency 250MHz
Mounting SMD (SMT)
Package / Case 12-VQFN Exposed Pad
Supplier Device Package DQ1225
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 3157-LHA-13LN+CT,3157-LHA-13LN+TR,3157-LHA-13LN+DKR
Standard Package 1,000
Win Source Part Number 1069685-LHA-13LN+
Ultra Librarian 3D Model Ultra Librarian LHA-13LN+ CAD Model

Description

The Mini-Circuits LHA-13LN+ is an RF amplifier used in various electronic devices.

  • Category: Part of the RF/IF and RFID>RF Amplifiers category
  • Test Frequency: 250MHz
  • Frequency Range: 1MHz to 1GHz
  • Gain: 20.1dB
  • Noise Figure: 1.2dB
  • Current Supply: 143mA
  • P1dB: 24.2dBm, making it ideal for use in CATV and Cellular devices
  • Voltage Supply: 3V and 5V
  • Package: 12-VQFN Exposed Pad
  • Suitability: This product is an excellent choice for various RF applications.

You May Also Be Interested in

Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess