EN
  • EN
  • DE

LRDC-10-2-75

Part No LRDC-10-2-75
Manufacturer Mini-Circuits
Description Directional Coupler 75Ω 30 to 1000 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mini-Circuits
Win Source Part Number 1204544-LRDC-10-2-75
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRDC-10-2-75 CAD Model

Description

The LRDC-10-2-75 is a 75Ω directional coupler manufactured by Mini-Circuits. Directional couplers are passive devices that sample a small portion of the signal power in a transmission line. They are widely used in various RF and microwave applications for signal monitoring, power measurements, and signal injection.

Applications:

  • Signal monitoring: To monitor the power level and frequency of a signal without interrupting the main transmission path.
  • Power measurements: Used in test and measurement equipment to accurately measure forward and reflected power.
  • Signal injection: For injecting test signals into a transmission line for calibration and testing purposes.
  • VSWR (Voltage Standing Wave Ratio) measurements: To determine the impedance matching of a load connected to the transmission line.
  • ALC (Automatic Level Control) circuits: Provides feedback to maintain a constant output power level.

Features:

  • 75Ω impedance: Designed for use in 75Ω transmission line systems, commonly found in video and cable TV applications.
  • 10 dB coupling: Samples a signal that is 10 dB lower than the main signal level.
  • Wide bandwidth: Operates over a broad frequency range, typically from a few MHz to several GHz.
  • High directivity: Provides good isolation between the coupled port and the input port, minimizing unwanted signal leakage.
  • Low insertion loss: Minimizes signal attenuation in the main transmission path.
  • Surface mount package: Allows for easy installation and integration into circuit boards.

Benefits:

  • Accurate signal monitoring: Provides a reliable way to monitor signal power levels without disrupting the main signal path.
  • Precise power measurements: Enables accurate measurement of forward and reflected power for impedance matching and system optimization.
  • Improved system performance: Low insertion loss minimizes signal attenuation and maintains signal integrity.
  • Simplified system design: Surface mount package simplifies installation and integration into circuit boards.
  • Versatile application: Suitable for a wide range of RF and microwave applications in various industries.

The LRDC-10-2-75 typically has SMA connectors or is designed for surface mounting on PCBs. The specific frequency range, insertion loss, directivity, and other specifications are detailed in the Mini-Circuits datasheet. It is important to consult the datasheet to ensure proper application and performance within the intended system.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess