EN
  • EN
  • DE

MAX1845EET-T

Part No MAX1845EET-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702260-MAX1845EET-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1845EET-T CAD Model

Description

The MAX1845EET-T from Maxim Integrated is a high-efficiency, low-noise, dual-output, step-down DC-DC converter designed to provide optimal power solutions for portable and battery-powered applications. Its compact and versatile design makes it an ideal choice for space-constrained environments, offering a reliable power source for a wide array of electronic devices.

Key Features

  • Efficiency: The MAX1845EET-T is engineered to provide high efficiency, which is crucial for extending battery life in portable devices. Its advanced design ensures minimal power loss during the conversion process.
  • Dual Outputs: This DC-DC converter features two independently regulated outputs, which can be programmed via external resistors. This flexibility allows designers to power multiple components with different voltage requirements from a single device.
  • Low Noise Operation: With its low-noise operation, the MAX1845EET-T is suitable for sensitive RF and audio applications, ensuring that power supply noise does not compromise the performance of the end product.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing a versatile power solution that can adapt to various requirements.
  • Power-Save Mode: To further enhance battery life, the device includes a power-save mode that reduces quiescent current during light-load conditions.

Applications

The MAX1845EET-T is suitable for a range of applications, particularly where efficiency and noise are critical factors. These applications include:

  • Portable and handheld devices
  • Wireless and RF communications equipment
  • Battery-powered equipment
  • PDAs and mobile phones
  • GPS devices

Product Specifications

  • Package: The MAX1845EET-T comes in a small, 16-pin TSSOP package, which is ideal for space-saving designs.
  • Temperature Range: It operates over an extended temperature range, making it suitable for a variety of environments.
  • Input Voltage Range: The device supports an input voltage range that accommodates common battery technologies, ensuring compatibility with various power sources.

In conclusion, the MAX1845EET-T from Maxim Integrated is a versatile and efficient solution for powering today's portable electronics. Its dual-output capability, coupled with low-noise operation and high efficiency, makes it a top choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0931 $64.7448
18+ $6.6413 $119.5434
27+ $6.4334 $173.7018
38+ $6.2255 $236.5690
48+ $6.0187 $288.8976
65+ $5.3962 $350.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess