EN
  • EN
  • DE

LRPS-4-1-1+

Part No LRPS-4-1-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828388-LRPS-4-1-1+
Ultra Librarian 3D Model Ultra Librarian LRPS-4-1-1+ CAD Model

Description

The LRPS-4-1-1+ from Mini-Circuits is a low pass filter designed for a variety of applications requiring signal attenuation above a specific cutoff frequency. This surface-mount component is part of Mini-Circuits' extensive line of RF and microwave filters, known for their reliability and performance.

Applications:

  • Harmonic rejection: Used to attenuate unwanted harmonics in transmit and receive chains.
  • Spurious signal suppression: Employed to suppress spurious signals in RF systems, improving signal quality.
  • Receiver front-end filtering: Used to reduce out-of-band signals, preventing overloading of receiver components.
  • Test and measurement equipment: Utilized in test setups to ensure accurate measurements by removing unwanted frequencies.
  • General signal conditioning: Applied in various RF and microwave circuits to improve signal integrity.

Features:

  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High rejection: Provides strong attenuation of signals above the cutoff frequency.
  • Surface-mount package: Facilitates easy integration into printed circuit boards (PCBs).
  • Compact size: Saves valuable board space.
  • Rugged construction: Ensures reliable performance in demanding environments.

Benefits:

  • Improved signal quality: By attenuating unwanted signals, the filter enhances the signal-to-noise ratio.
  • Enhanced system performance: Prevents receiver overload and ensures accurate signal processing.
  • Simplified circuit design: Provides a convenient and effective filtering solution.
  • Reduced component count: Integrates filtering functionality into a single component.
  • Increased system reliability: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The LRPS-4-1-1+ features a cutoff frequency around 4 MHz. The filter exhibits a sharp roll-off characteristic, providing excellent attenuation of signals above the cutoff frequency. Its small size and surface-mount package make it suitable for high-density PCB designs. The component is manufactured using high-quality materials and processes, ensuring reliable performance and long-term stability. It is designed to meet stringent industry standards for environmental performance and reliability.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,308 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess