The MCA-35MH+ is a wideband monolithic amplifier manufactured by Mini-Circuits. It is designed to provide high gain and excellent linearity over a broad frequency range. The amplifier is suitable for various applications requiring signal amplification, such as communication systems, test equipment, and radar systems.
Applications:
- RF and microwave communication systems
- Test and measurement equipment
- Radar and satellite communication systems
- Broadband amplifiers
- IF amplifiers
Features:
- Wideband operation: 0.5 to 3.5 GHz
- High gain: Typically 22 dB
- Excellent linearity: +15 dBm output power at 1 dB compression
- Low noise figure: Typically 3.5 dB
- Unconditionally stable
Benefits:
- Provides high signal amplification with minimal distortion
- Enables high-performance system design
- Reduces the number of components required in a system
- Simplifies circuit design and layout
- Increases overall system reliability
Additional Details:
The MCA-35MH+ operates from a single positive supply voltage, typically +5V. It is housed in a small surface-mount package. The amplifier is designed for 50-ohm impedance matching, making it easy to integrate into existing systems. The amplifier is also protected against electrostatic discharge (ESD).
Mini-Circuits provides extensive technical support and application notes to assist designers in using the MCA-35MH+ effectively.