EN
  • EN
  • DE

MCA1-42MH+

Part No MCA1-42MH+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1532/16
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 711156-MCA1-42MH+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCA1-42MH+ CAD Model

Description

The MCA1-42MH+ is a Mini-Circuits coaxial amplifier designed for various RF applications. It provides amplification of signals within a specific frequency range, enhancing signal strength and improving overall system performance.

Applications

  • Communication Systems: Used in transmitters and receivers to amplify signals for improved range and sensitivity.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for signal amplification.
  • Radar Systems: Utilized to amplify radar signals for improved detection and tracking.
  • Satellite Communication: Used in ground stations and satellite transponders for signal amplification.
  • Wireless Infrastructure: Employed in base stations and repeaters to enhance signal coverage and capacity.

Features

  • Wide Frequency Range: Operates over a broad frequency range to support various applications.
  • High Gain: Provides significant signal amplification for improved signal strength.
  • Low Noise Figure: Minimizes added noise, ensuring high signal quality.
  • Excellent Input and Output Matching: Optimizes signal transfer and reduces reflections.
  • Stable Performance: Offers consistent and reliable performance over a wide temperature range.
  • Rugged Construction: Designed to withstand harsh environmental conditions.
  • Compact Size: Small form factor allows for easy integration into various systems.

Benefits

  • Improved Signal Strength: Enhances signal levels for better communication and detection.
  • Enhanced System Performance: Improves overall system sensitivity and dynamic range.
  • Reduced Noise: Minimizes noise interference for clearer signals.
  • Reliable Operation: Provides consistent and stable performance in various environments.
  • Easy Integration: Compact size and convenient connectors simplify system integration.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details

The MCA1-42MH+ amplifier typically operates with a supply voltage of +15V. It features SMA connectors for easy connection to other RF components. The specific gain, noise figure, and frequency range are available in the product datasheet. The amplifier is designed for a 50-ohm impedance environment. The operating temperature range is typically between -55°C and +85°C.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess