EN
  • EN
  • DE

RCAT-02+

Part No RCAT-02+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087770-RCAT-02+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCAT-02+ CAD Model

Description

The RCAT-02+ is a coaxial attenuator from Mini-Circuits. It is a precision component designed to reduce the power of a signal by a specific amount while maintaining signal integrity. These attenuators are commonly used in RF and microwave applications for impedance matching, signal level adjustment, and protection of sensitive components.

Applications

  • Test and Measurement: Used in test setups to reduce signal levels for accurate measurements and prevent overloading of equipment.
  • RF Signal Conditioning: Attenuates signals in RF circuits to optimize signal levels and improve system performance.
  • Impedance Matching: Helps match impedances between different components in a system, reducing reflections and improving signal transmission.
  • Receiver Protection: Protects sensitive receiver inputs from high-power signals.
  • Wireless Communication Systems: Used in various stages of wireless communication systems to control signal levels and prevent signal distortion.

Features

  • Precise Attenuation: Offers a specific attenuation value with high accuracy.
  • Wide Frequency Range: Operates over a broad frequency range, suitable for various RF and microwave applications.
  • Low VSWR: Provides low Voltage Standing Wave Ratio, minimizing signal reflections.
  • SMA Connectors: Equipped with SMA connectors for easy and reliable connections.
  • Compact Size: Small form factor allows for easy integration into tight spaces.

Benefits

  • Accurate Signal Control: Precisely reduces signal power for accurate measurements and optimized performance.
  • Improved System Performance: Minimizes signal reflections and optimizes signal levels for enhanced performance.
  • Enhanced Reliability: Protects sensitive components from damage caused by high-power signals.
  • Easy Integration: SMA connectors and compact size allow for easy installation and integration.
  • Versatile Use: Suitable for a wide range of RF and microwave applications.

Technical Specifications

Specific technical specifications for the RCAT-02+ include:

  • Attenuation Value: Typically 2 dB (consult datasheet for exact attenuation)
  • Frequency Range: DC to 6000 MHz (consult datasheet for exact frequency range)
  • VSWR: Typically 1.25:1 (consult datasheet for exact VSWR)
  • Impedance: 50 Ohms
  • Connectors: SMA (Male to Female)
  • Power Handling: Typically 2W (consult datasheet for exact power handling)
  • Operating Temperature Range: -55°C to +100°C

Always refer to the official Mini-Circuits RCAT-02+ datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qualcomm
Lowest to $3.2640
Qorvo US Inc.
Lowest to $1.9589
Pericom
Lowest to $16.3213
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Pericom
Lowest to $3.9178
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9220 $50.7660
8+ $13.8848 $111.0784
12+ $13.4509 $161.4108
16+ $13.0170 $208.2720
20+ $12.5831 $251.6620
27+ $11.2814 $304.5978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess