EN
  • EN
  • DE

RFMT-9-SM2TR

Part No RFMT-9-SM2TR
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998825-RFMT-9-SM2TR
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFMT-9-SM2TR CAD Model

Description

The RFMT-9-SM2TR is a high-performance, surface-mount mixer from Mini-Circuits designed for a wide range of RF and microwave applications. This mixer provides excellent performance characteristics, including low conversion loss, high isolation, and wide bandwidth, making it suitable for demanding communication systems, test equipment, and signal processing applications.

Applications

  • Frequency Up- and Down-Conversion
  • Phase Detection
  • Modulation and Demodulation
  • Test and Measurement Equipment
  • Radar Systems

Features

  • Wide bandwidth operation
  • Low conversion loss
  • High L-R Isolation and L-I Isolation
  • Surface Mount Package
  • Excellent Amplitude and Phase Unbalance
  • Rugged Construction

Benefits

  • Improved system performance due to low conversion loss and high isolation.
  • Simplified board assembly with surface mount packaging.
  • Reduced interference and spurious signals in communication systems.
  • Enhanced reliability and durability in harsh environments.
  • Cost-effective solution for high-frequency mixing requirements.

Additional Details

The RFMT-9-SM2TR operates over a broad frequency range. Its robust design ensures reliable operation in demanding environments. Its compact surface-mount package allows for easy integration into densely populated circuit boards. This mixer is an ideal choice for designers seeking a high-performance, reliable solution for their RF and microwave mixing needs. Specific electrical specifications, including frequency range, conversion loss, isolation, and impedance, can be found in the Mini-Circuits datasheet for this part.

You May Also Be Interested in

Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Pericom
Lowest to $16.3213
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Eaton / Cutler Hammer
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Qualcomm
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess