EN
  • EN
  • DE

RMS-25MH+

Part No RMS-25MH+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Description RF Mixer, 5 to 2500 MHz, SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088696-RMS-25MH+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMS-25MH+ CAD Model

Description

The RMS-25MH+ is a surface mount mixer manufactured by Mini-Circuits. This mixer is designed for a wide range of RF and microwave applications, providing excellent performance and reliability in a compact surface-mount package. It is commonly used for frequency conversion, modulation, and demodulation in communication systems and test equipment.

Applications

  • Wireless Communications
  • Satellite Communications
  • Radar Systems
  • Test and Measurement Equipment
  • Frequency Synthesizers

Features

  • Wide bandwidth
  • Low conversion loss
  • High isolation
  • Surface mount package (RoHS compliant)
  • Excellent linearity

Benefits

  • Versatile application due to its wide frequency range
  • Improved signal quality because of low conversion loss
  • Reduced interference due to high isolation between ports
  • Easy to integrate into circuit boards due to its small size and surface mount design
  • Minimal signal distortion due to its excellent linearity performance

Additional Details

The RMS-25MH+ operates over a broad frequency range, typically from a few MHz up to several GHz, making it suitable for numerous RF applications. It boasts low conversion loss, ensuring that the signal power is efficiently transferred during frequency conversion. High port-to-port isolation minimizes unwanted signal leakage, enhancing overall system performance. The device is designed to meet stringent RoHS compliance standards, ensuring environmental friendliness. Its compact surface mount package facilitates easy integration into densely populated circuit boards.

Key specifications often include the Local Oscillator (LO) power requirement, Intermediate Frequency (IF) range, and typical conversion loss and isolation figures at different frequencies. This mixer is designed for reliable operation in various temperature conditions, further enhancing its suitability for a wide range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ricoh
Lowest to $0.5747
Murata Electronics North America
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1195 $66.3585
6+ $18.1493 $108.8958
9+ $17.5821 $158.2389
12+ $17.0150 $204.1800
16+ $16.4478 $263.1648
21+ $14.7463 $309.6723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess