EN
  • EN
  • DE

ROS-1330-1PH19+

Part No ROS-1330-1PH19+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835693-ROS-1330-1PH19+
Ultra Librarian 3D Model Ultra Librarian ROS-1330-1PH19+ CAD Model

Description

The Mini-Circuits ROS-1330-1PH19+ is a Voltage Controlled Oscillator (VCO) designed to provide a stable and tunable signal source for various applications. Its key features include low phase noise, wide tuning range, and compact size, making it suitable for use in frequency synthesizers, communication systems, and test equipment.

Applications

  • Frequency Synthesizers: Used as a local oscillator in frequency synthesizers to generate stable and tunable frequencies.
  • Communication Systems: Employed in transceivers and other communication equipment to provide a clean and adjustable signal source.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for generating and analyzing signals.
  • Satellite Communications: Utilized in satellite communication systems for up- and down-conversion processes.
  • Radar Systems: Used as a crucial component in radar systems for signal generation and processing.

Features

  • Low Phase Noise: Delivers excellent phase noise performance, ensuring a clean and stable output signal.
  • Wide Tuning Range: Offers a broad frequency tuning range, providing flexibility in frequency selection.
  • Miniature Size: Compact design allows for easy integration into space-constrained applications.
  • Surface-Mount Technology: Designed for surface-mount assembly, simplifying the manufacturing process.
  • Excellent Harmonic Suppression: Minimizes harmonic distortion, ensuring signal purity.

Benefits

  • Improved System Performance: Low phase noise contributes to improved signal quality and reduced errors.
  • Enhanced Design Flexibility: Wide tuning range allows for versatile frequency selection and system customization.
  • Reduced Board Space: Compact size minimizes the overall system footprint and enables miniaturization.
  • Simplified Manufacturing: Surface-mount technology simplifies the assembly process and reduces manufacturing costs.
  • Increased Signal Purity: Excellent harmonic suppression ensures a clean and accurate output signal.

Additional Details

The ROS-1330-1PH19+ typically operates around a center frequency of 1330 MHz, with a specific tuning range dictated by the control voltage applied. The device is designed to operate with a specific supply voltage, and its output power is generally in the range of several dBm. It is housed in a robust surface-mount package to ensure reliable performance and ease of integration. The VCO's performance characteristics, including phase noise and harmonic suppression, are carefully specified to meet the demanding requirements of modern communication and test equipment. This makes it a reliable and high-performance solution for various frequency generation applications.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess