Products specifications Report Issue?

Category Filters>RF Filters
Mfr Mini-Circuits
Package Tape & Reel (TR)
Frequency 470MHz (Cutoff)
Filter Type Low Pass
Insertion Loss 1dB
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Leads
Dimension 0.750" L x 0.380" W (19.05mm x 9.65mm)
Height (Max) 0.280" (7.11mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-SCLF-420+TR
Standard Package 500
Win Source Part Number 1091879-SCLF-420+
Ultra Librarian 3D Model Ultra Librarian SCLF-420+ CAD Model

Description

The SCLF-420+ is a surface-mount low pass filter manufactured by Mini-Circuits. This filter is designed to attenuate high-frequency signals while allowing lower frequencies to pass through with minimal insertion loss. It is commonly used in a wide range of RF and microwave applications to improve signal quality and reduce unwanted noise or interference.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Cable Television (CATV) Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation in the passband for efficient signal transmission.
  • Sharp Rejection: Provides high attenuation of signals above the cutoff frequency.
  • Surface-Mount Technology (SMT): Designed for easy and cost-effective assembly onto printed circuit boards.
  • Compact Size: Small form factor for integration into space-constrained applications.
  • Rugged Construction: Built to withstand harsh environmental conditions and mechanical stress.

Benefits

  • Improved Signal Quality: Removes unwanted high-frequency noise and interference, resulting in cleaner signals.
  • Enhanced System Performance: Minimizes signal degradation, leading to improved overall system performance.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Space Savings: Compact size enables integration into densely packed electronic devices.
  • Increased Reliability: Rugged construction ensures reliable operation in demanding environments.

The SCLF-420+ low pass filter is a critical component in RF and microwave systems where signal integrity is paramount. Its combination of low insertion loss, sharp rejection, and compact size makes it an excellent choice for a variety of applications. Its SMT design further simplifies assembly and reduces manufacturing costs, making it a cost-effective solution for filtering unwanted high-frequency signals.

You May Also Be Interested in

Pulse
FILTER BAND PASS 5G WLAN
Need more? Email Us
ECAD model for BPF1608LM08R5000A
Sunlord
CER FILTER 5512.5MHZ BAND PASS
Lowest to $0.2561
ECAD model for SLFB18-5R500G-01TF
TDK Corporation
RF FILTER LOW PASS MULT LAY 0603
Lowest to $0.0646
ECAD model for DEA162170LT-5039A5
Walsin Technology Corporation
BAND PASS FILTER
Need more? Email Us
ECAD model for RFBPF1109060A28Q1C
Walsin Technology Corporation
BAND PASS FILTER
Lowest to $0.1396
ECAD model for RFBPF2012090AS1T35
TDK Corporation
RF FILTER BAND PASS 0603
Lowest to $0.4349
ECAD model for DEA165538BT-2236B1-H
Pulse
FILTER BAND PASS 5G WLAN
Lowest to $0.0434
ECAD model for BPF1608LM09R5000A
Walsin Technology Corporation
BAND PASS FILTER
Need more? Email Us
ECAD model for RFBPF1608060A8T
Murata Electronics North America
RF FILTER LOW PASS 1.907GHZ 0805
Lowest to $0.1667
ECAD model for LFL211G90TC1A008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention