EN
  • EN
  • DE

SIM-14LH+

Part No SIM-14LH+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, VAST, WIFI
Frequency 3.7GHz ~ 10GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895011-SIM-14LH+
Ultra Librarian 3D Model Ultra Librarian SIM-14LH+ CAD Model

Description

The 895011-SIM-14LH+ is an RF and Wireless RF Mixer from Mini-Circuits.

  • Frequency Range: 3.7GHz to 10GHz
  • Suitable for: ISM, VAST, and WIFI RF types
  • Function: up/down converter
  • Package: 8-SMD, No Lead package
  • Standard Package: includes 500 pcs
  • Status: active

You May Also Be Interested in

MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
M9H
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3384 $73.0152
6+ $19.9700 $119.8200
8+ $19.3459 $154.7672
11+ $18.7219 $205.9409
14+ $18.0978 $253.3692
19+ $16.2256 $308.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess