EN
  • EN
  • DE
  • IT

TC1-1T-152X+

Part No TC1-1T-152X+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 5 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency Range 5MHz ~ 1.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 2.5dB
Return Loss (Min) 12dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 1373208-TC1-1T-152X+
Ultra Librarian 3D Model Ultra Librarian TC1-1T-152X+ CAD Model

Description

The TC1-1T-152X+ is a balun from Mini-Circuits.

  • Application: RF and Wireless
  • Frequency Range: 5MHz to 1.5GHz
  • Impedance: 50/50Ohm (unbalanced/balanced)
  • Phase Difference:
  • Insertion Loss: 2.5dB (maximum)
  • Return Loss: 12dB (minimum)
  • Package: 5-SMD Module
  • Mounting Type: Surface Mount

You May Also Be Interested in

Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
Pulse
1005 1805-2170MHZ BLN TYPEKB
Need more? Email Us
MACOM Technology Solutions
1:1 TRANSMISSION LINE TX.
Need more? Email Us
Pulse
1005 5GHZ BLN TYPEYB
Need more? Email Us
Pulse
BALUN 500KHZ-300MHZ 50/50 5SMD
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKA
Need more? Email Us
Pulse
1005 0.703~0.803GHZ BLN TYPEKA
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 4:1 5-300MHZ SM22
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 75/75 5SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess