EN
  • EN
  • DE
  • IT

TMS320C6747DZKBT3

Part No TMS320C6747DZKBT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271161-TMS320C6747DZKBT3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6747DZKBT3 CAD Model

Description

Product Overview: TMS320C6747DZKBT3

The TMS320C6747DZKBT3 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the intense processing demands of modern embedded audio, industrial, and biometric applications. This processor is part of the TMS320C674x DSP family, which is known for its optimal blend of the real-time signal processing capabilities of DSPs with the functionality of a general-purpose microprocessor.

Key Features

  • Core Performance: The TMS320C6747DZKBT3 is built on a 32/64-bit C674x DSP core, running at a frequency of up to 300 MHz, which delivers up to 2400 MIPS (Million Instructions Per Second).
  • On-Chip Memory: It includes 256KB of on-chip RAM and 64KB of L1 program and data cache, which significantly accelerates data access and processing speeds.
  • External Memory Interface: The device supports a flexible external memory interface that includes both an 8/16-bit asynchronous memory interface and a 16-bit synchronous memory interface, allowing for easy integration with a variety of external memory devices.
  • Rich Peripherals: A comprehensive set of peripherals such as a 10/100 Mb/s Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, Host-Port Interface (HPI), I2C bus, McASP (Multichannel Audio Serial Port), and SPI (Serial Peripheral Interface) enhances connectivity and data transfer capabilities.
  • Integrated Video Port: An integrated video port allows for direct interfacing with video data streams, making it ideal for applications that require video processing.
  • Power Efficiency: The TMS320C6747DZKBT3 is designed for low-power consumption, which is crucial for portable and battery-operated devices.

Applications

This DSP is suitable for a broad range of applications, including professional audio equipment, industrial control and automation systems, biometric analysis devices, medical imaging, and voice recognition systems. Its robust processing capabilities enable developers to implement complex algorithms and signal processing tasks effectively.

Support and Resources

TI provides extensive support for the TMS320C6747DZKBT3 through technical documentation, software development tools, and reference designs. Developers can access a wide range of resources, including the TI E2E support forums, software libraries, and product development kits, to accelerate the design and development process.

You May Also Be Interested in

Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
ON Semiconductor
CD-DSP
Lowest to $7.3554
Analog Devices Inc.
16 BIT DSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6948 $85.3896
4+ $35.0316 $140.1264
5+ $33.9369 $169.6845
7+ $32.8422 $229.8954
9+ $31.7474 $285.7266
12+ $28.4632 $341.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,213 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess