EN
  • EN
  • DE
  • IT

TLV2548IPWR

Part No TLV2548IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 20TSSOP  /  12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting SMD (SMT)
Base Product Number TLV2548
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV2548IPWRG4,TLV2548IPWRG4-ND
Standard Package 2,000
Win Source Part Number 1002491-TLV2548IPWR
Ultra Librarian 3D Model Ultra Librarian TLV2548IPWR CAD Model

Description

Overview of Texas Instruments TLV2548IPWR

The Texas Instruments TLV2548IPWR is a high-performance, 12-bit analog-to-digital converter (ADC) that offers exceptional speed and precision for a wide range of data acquisition applications. This ADC is a part of the TLV254x family of products, which are well-suited for both industrial and consumer electronics due to their versatile features and robust performance.

Key Features

  • Resolution: The TLV2548IPWR boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Channels: It features an 8-channel multiplexer, allowing multiple signal inputs to be processed, which is ideal for systems that require monitoring of various sensors or inputs simultaneously.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), this ADC is capable of handling high-speed data acquisition, ensuring timely and efficient processing of analog signals.
  • Interface: The device includes a serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and easy integration into various microcontroller-based systems.
  • Power Consumption: It is designed for low-power operation, which makes it suitable for battery-powered devices and applications where power efficiency is critical.
  • Package: The TLV2548IPWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications.

Applications

The versatility of the TLV2548IPWR ADC makes it an excellent choice for numerous applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instruments
  • Portable instrumentation
  • Battery-operated devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TLV2548IPWR is built to meet high standards, ensuring stable and reliable performance in a variety of conditions. Additionally, Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the TLV2548IPWR into your projects.

Whether you are developing sophisticated industrial equipment or innovative consumer electronics, the TLV2548IPWR from Texas Instruments offers a balance of speed, precision, and power efficiency that can enhance the performance and capability of your electronic designs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT 4CH SELECTOR 30VSOP
Lowest to $5.4849
Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
Intersil
3-CH, 8-BIT ADC, PROP METHOD
Lowest to $86.1269
Texas Instruments
IC IND TO DGT CONV 12BIT 16DSBGA
Lowest to $2.3382
Maxim Integrated
INTEL IMVP4 DUAL-PHASE PWM CONTR
Need more? Email Us
Cirrus Logic Inc.
STEREO DAC FOR DIGITAL AUDIO
Lowest to $11.9982
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $2.7175
IDT, Integrated Device Technology Inc
A/D CONVERTERS FOR 3-DIGIT DISPL
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess