EN
  • EN
  • DE

TC4-1W-17LN+

Part No TC4-1W-17LN+
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1530+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 757153-TC4-1W-17LN+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4-1W-17LN+ CAD Model

Description

The TC4-1W-17LN+ is a coaxial Bi-Directional Coupler from Mini-Circuits. This coupler is designed for wideband applications, providing a means to sample or inject signals into a transmission line with minimal disturbance. It is built with high-quality materials and precise manufacturing techniques to ensure reliable performance and consistent characteristics over a wide frequency range.

Applications:

  • Signal Monitoring: Used for monitoring signal levels in communication systems without disrupting the main signal path.
  • Power Amplifier Leveling: Employed in power amplifier circuits to sample output power for leveling and control purposes.
  • VSWR Measurement: Utilized in VSWR (Voltage Standing Wave Ratio) measurement setups for assessing impedance matching.
  • Signal Injection: Used for injecting test signals or calibration signals into a system.
  • Receiver Front-End: Integrated into receiver front-ends for signal splitting and distribution.

Features:

  • Wideband Operation: Operates over a wide frequency range, typically from 0.8 GHz to 6 GHz, offering versatility in various applications.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation in the main signal path.
  • High Directivity: Provides high directivity, ensuring accurate signal sampling and minimal leakage from the isolated port.
  • Good Isolation: Offers good isolation between ports, preventing unwanted signal interference.
  • SMA Connectors: Equipped with SMA connectors for easy and reliable connection to other coaxial components.
  • Surface Mount Package: Available in a surface mount package for automated assembly and compact integration.

Benefits:

  • Accurate Signal Sampling: Provides accurate signal sampling for precise monitoring and control.
  • Minimal Signal Disruption: Minimizes signal disruption in the main signal path due to its low insertion loss.
  • Versatile: Suitable for a wide range of applications due to its wideband operation and excellent performance characteristics.
  • Easy Integration: Simplifies integration into various systems with its SMA connectors and surface mount package.
  • Reliable Performance: Delivers reliable performance over a wide temperature range.

Additional Details:

The TC4-1W-17LN+ is designed to meet stringent industry standards for performance and reliability. It features a robust construction and is rigorously tested to ensure consistent performance. Detailed specifications such as coupling factor, insertion loss, directivity, and VSWR can be found in the Mini-Circuits datasheet for this product. The plus sign (+) in the part number indicates an RoHS compliant version.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess