EN
  • EN
  • DE

VHF-2700+

Part No VHF-2700+
Manufacturer Mini-Circuits
Catalog RF Filters
Description HIGH PASS FLTR / SMA / ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series VHF-2700+
Package Box
Product Status Active
Frequency 2.5GHz (Cutoff)
Bandwidth 3.85GHz
Filter Type High Pass
Insertion Loss 4.8dB
Mounting Type Chassis Mount
Package / Case SMA In line Module
Size / Dimension 0.410" Dia x 1.430" L (10.41mm x 36.32mm)
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1103872-VHF-2700+
Ultra Librarian 3D Model Ultra Librarian VHF-2700+ CAD Model

Description

The 1103872-VHF-2700+ is a high pass RF filter from Mini-Circuits.

  • Function: Designed to attenuate signals below a cutoff frequency of 2.5GHz, allowing only higher frequency signals to pass through.
  • Cutoff Frequency: 2.5GHz
  • Insertion Loss: 4.8dB
  • Bandwidth: 3.85GHz
  • Installation: Chassis mount
  • Package: SMA in-line module
  • Package Size: 10 pcs
  • Suitability: Suitable for low-volume applications
  • Product Line: Mini-Circuits
  • Application: High pass filtering in RF circuits
  • Status: Active

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess