EN
  • EN
  • DE

XLF-861+

Part No XLF-861+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LO PASS 1.15GHZ 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 1.15GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.8dB 12-VQFN Exposed Pad
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 12-VQFN Exposed Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-XLF-861+CT, 3157-XLF-861+DKR, 3157-XLF-861+TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904012-XLF-861+
Ultra Librarian 3D Model Ultra Librarian XLF-861+ CAD Model

Description

The Mini-Circuits 1.15GHz (Cutoff) Frequency Low Pass RF Filter is an ideal solution for radio frequency applications.

  • Bandwidth: 1.8dB
  • Package: 12-VQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Category: Filters
  • ECCN: EAR99
  • Package Type: Reel-TR
  • Quantity: 500
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 9 weeks
  • HTSUS Code: 8548.90.0100
  • Other Part Numbers: 3157-XLF-861+CT, 3157-XLF-861+DKR, and 3157-XLF-861+TR

You May Also Be Interested in

TDK Corporation
FILTER LOWPASS 590MHZ 0805 SMD
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.2765
TDK Corporation
FILTER MULTILAYER
Lowest to $0.1817
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.5791
TDK Corporation
FILTER BANDPASS 5 GHZ WLAN SMD
Lowest to $0.0720
TDK Corporation
Lowest to $2.0571
TDK Corporation
FILTER BANDPASS 2.45GHZ WLAN SMD
Lowest to $0.2115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess