EN
  • EN
  • DE

YAT-15A+

Part No YAT-15A+
Manufacturer Mini-Circuits
Catalog Attenuators
Description RF ATTENUATOR 15DB 50OHM 6VDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series YAT-A
Package Tape & Reel
Product Status Active
Attenuation Value 15dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 1.4W
Impedance 50 Ohms
Package / Case 6-VDFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 904146-YAT-15A+
Ultra Librarian 3D Model Ultra Librarian YAT-15A+ CAD Model

Description

The 904146-YAT-15A+ is an attenuator designed for RF and wireless applications.

  • Frequency Range: 0 Hz to 18 GHz
  • Attenuation: 15dB
  • Impedance: 50 Ohms
  • Power: 1.4W
  • Package: 6-VDFN exposed pad
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Standard Package: 2,000 pcs

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
31.5 DB SMT DIGITAL STEP ATTENUA
Lowest to $8.4947

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4476 $51.7140
36+ $2.8288 $101.8368
55+ $2.7404 $150.7220
76+ $2.6520 $201.5520
98+ $2.5636 $251.2328
131+ $2.2984 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,678 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess