EN
  • EN
  • DE
  • IT

ZX76-31-PP-S+

Part No ZX76-31-PP-S+
Manufacturer Mini-Circuits
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225225-ZX76-31-PP-S+
Categories Custom Parts
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZX76-31-PP-S+ CAD Model

Description

The Mini-Circuits ZX76-31-PP-S+ is a coaxial power splitter/combiner designed for a wide range of RF and microwave applications. It operates over a broad frequency range, offering excellent isolation and low insertion loss. This device is ideal for signal distribution, signal combining, and impedance matching in various communication and instrumentation systems.

Applications

  • Signal distribution networks
  • Signal combining networks
  • Test and measurement setups
  • Wireless communication systems
  • Satellite communication systems
  • Radar systems
  • RF and microwave instrumentation

Features

  • Wide frequency range: Covers a broad frequency spectrum, typically from DC to several GHz (check datasheet for specific range).
  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Provides excellent isolation between ports.
  • Excellent VSWR: Ensures good impedance matching.
  • SMA connectors: Standard SMA connectors for easy connection to other RF components.
  • Rugged construction: Durable design for reliable performance in demanding environments.
  • Surface mount technology: Designed to be directly mounted to a printed circuit board.

Benefits

  • Accurate signal distribution: Ensures equal power distribution across multiple ports.
  • Reduced signal loss: Minimizes signal attenuation, preserving signal integrity.
  • Improved system performance: High isolation prevents unwanted signal interference.
  • Simplified system design: Easy integration into existing RF and microwave systems.
  • Reliable performance: Rugged construction ensures long-term reliability.
  • Versatile application: Suitable for a wide range of RF and microwave applications.
  • Cost-effective solution: Provides a high-performance power splitter/combiner at a competitive price.

Additional Details

The ZX76-31-PP-S+ is typically specified with a 50-ohm impedance. Its performance characteristics are usually detailed in its datasheet, including insertion loss, isolation, VSWR, and power handling capabilities. This power splitter/combiner is often used in applications where precise signal distribution or combining is critical. The "+" suffix often indicates RoHS compliance, meaning that the device is lead-free. Mini-Circuits provides detailed specifications and application notes on their website for the ZX76-31-PP-S+ and other similar components. The operating temperature range is typically wide enough for commercial and industrial applications.

You May Also Be Interested in

Rochester Electronics
Contact for details
Lowest to $10.5105
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Yamaha
Lowest to $0.3905
Anaren
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD / RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 1.9dB ± 0.15dB 20W 4-SMD, No Lead Exposed Pad
Lowest to $3.4197
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
VCS1625 2R0000 TCR2 0.5% B T
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.8523 $196.8523
2+ $190.2911 $380.5822
3+ $170.6051 $511.8153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess