EN
  • EN
  • DE

MSAU419

Part No MSAU419
Manufacturer Minmax Technology Co., Ltd.
Description 2 Watt Ultra Miniature SMD DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210568-MSAU419
Categories Custom Parts
Manufacturer Minmax Technology Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSAU419 CAD Model

Description

The MSAU419 is a DC-DC power converter module manufactured by Minmax Technology Co., Ltd. This module is designed to provide a stable and isolated power supply for various electronic applications. It's commonly used in industrial automation, telecommunications, and portable devices where efficient power conversion is essential.

Applications

  • Industrial Automation: Powers sensors, controllers, and communication interfaces in industrial environments.
  • Telecommunications Equipment: Used in routers, switches, and base stations to provide isolated power to sensitive circuits.
  • Portable Devices: Supplies power to handheld instruments, mobile devices, and battery-operated equipment.
  • Medical Equipment: Integrated into diagnostic instruments, patient monitoring systems, and portable medical devices requiring reliable power.
  • Aerospace Applications: Used in avionics systems and onboard equipment to provide stable and isolated power.

Features

  • Isolated Output: Provides electrical isolation between input and output, enhancing safety and reducing ground loops.
  • High Efficiency: Offers efficient power conversion, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in different applications.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • Overload Protection: Includes protection against overload and short-circuit conditions, enhancing reliability.

Benefits

  • Enhanced Safety: Isolation reduces the risk of electrical shock and ground loop issues.
  • Efficient Power Conversion: Minimizes energy waste and reduces heat dissipation, improving overall system efficiency.
  • Flexible Application: Wide input voltage range allows for use in various power environments.
  • Easy Integration: Compact size simplifies the design and integration process.
  • Reliable Operation: Overload protection ensures stable and dependable performance.

Technical Specifications

The MSAU419 typically features an input voltage range of 9-36VDC and provides a regulated output voltage of 5VDC. It delivers an output current of up to 2A and offers isolation up to 1500VDC. The module is designed to operate over a wide temperature range and meets industry standards for safety and EMC. The high efficiency of this converter minimizes heat generation, making it suitable for use in compact and enclosed environments.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1847 $60.5541
7+ $16.5618 $115.9326
11+ $16.0443 $176.4873
15+ $15.5267 $232.9005
20+ $15.0091 $300.1820
26+ $13.4564 $349.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess