EN
  • EN
  • DE
  • IT

V330ME01-LF

Part No V330ME01-LF
Manufacturer MISCO
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224093-V330ME01-LF
Categories Custom Parts
Manufacturer MISCO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V330ME01-LF CAD Model

Description

The V330ME01-LF is a Voltage Controlled Oscillator (VCO) manufactured by MISCO. This VCO is designed to provide a stable and tunable frequency source for a variety of communication and signal processing applications. The ‘LF’ designation typically indicates that the component is lead-free, adhering to environmental standards.

Applications:

  • Wireless Communication Systems
  • Phase-Locked Loops (PLLs)
  • Frequency Synthesizers
  • Test and Measurement Equipment
  • Microwave and RF Transceivers

Features:

  • Wide Tuning Range: Allows for flexible frequency adjustment.
  • Low Phase Noise: Ensures signal purity and stability.
  • Linear Tuning Characteristics: Simplifies control and calibration.
  • Compact Size: Suitable for integration in space-constrained applications.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Stable Frequency Source: Provides a reliable and accurate frequency signal for critical applications.
  • Flexible Frequency Control: Enables precise frequency adjustments to meet specific system requirements.
  • Improved Signal Integrity: Minimizes phase noise, enhancing signal quality in communication systems.
  • Reduced Environmental Impact: Compliant with RoHS standards, contributing to a greener environment.
  • Easy Integration: Designed for seamless integration into existing circuit designs.

Technical Specifications:

The V330ME01-LF typically operates within a specific voltage range (e.g., 3V to 5V) and provides an output frequency within a certain band (details vary based on the specific model). It is designed to minimize harmonic distortion and spurious signals. The tuning voltage range allows precise frequency control. This VCO is commonly used in applications requiring high spectral purity and stable frequency generation.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Renesas Electronics America
DisplayPort 1.1a-based Multi-Monitor Controller for HDMI/DVI Monitors
Lowest to $22.7739
Vishay
VCS1625 2R0000 TCR2 0.5% B T
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Kingston
Need more? Email Us
Rochester Electronics
Contact for details
Lowest to $10.5105
MISCO
Need more? Email Us
NEC
French Electronic Distributor since 1988
Need more? Email Us
NEC
French Electronic Distributor since 1988
Lowest to $4.0171

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess