EN
  • EN
  • DE
  • IT

UFS32G-TD13

Part No UFS32G-TD13
Manufacturer Kingston
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223264-UFS32G-TD13
Categories Custom Parts
Manufacturer Kingston
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UFS32G-TD13 CAD Model

Description

The UFS32G-TD13 is a 32GB Universal Flash Storage (UFS) embedded memory device manufactured by Kingston. UFS is a high-performance flash storage standard designed for mobile devices and other applications requiring fast data access and low power consumption. This particular model is likely targeted at smartphones, tablets, and other portable electronics. The TD13 likely represents a specific revision or characteristic related to speed and power of this particular UFS module.

Applications

  • Smartphones: Used as the primary storage for operating system, applications, and user data.
  • Tablets: Integrated for storing operating system, applications, and user files.
  • Digital Cameras: Provides high-speed storage for capturing and storing photos and videos.
  • Gaming Consoles (Portable): Utilized as storage for game data and operating system.
  • Automotive Infotainment Systems: Used for storing maps, multimedia content, and system software.

Features

  • 32GB Capacity: Provides ample storage space for applications, multimedia, and user data.
  • UFS Interface: Utilizes the Universal Flash Storage standard for high-speed data transfer.
  • High-Speed Read/Write: Delivers fast read and write speeds for quick application loading and data access.
  • Low Power Consumption: Designed for efficient power usage to extend battery life.
  • Embedded Design: Compact form factor for integration into mobile devices.
  • Command Queueing: Supports command queueing for improved performance.

Benefits

  • Faster Performance: Enables quicker boot times, application loading, and file transfers.
  • Improved Responsiveness: Enhances the overall user experience with smooth and responsive operation.
  • Extended Battery Life: Reduces power consumption, resulting in longer battery life for mobile devices.
  • Larger Storage Capacity: Provides ample space for storing large amounts of data.
  • Enhanced Reliability: Offers robust data storage with error correction capabilities.

The UFS32G-TD13 typically operates at a voltage of 3.3V or 1.8V, depending on the specific device configuration. It supports various power management features to minimize power consumption during idle and active states. The operating temperature range is usually specified as consumer grade, suitable for use in typical mobile device environments. The UFS interface supports advanced features such as command queueing and error correction, enhancing both performance and reliability. The physical size of the UFS chip is small to accommodate the limited space inside mobile devices.

You May Also Be Interested in

Vishay
VCS1625 2R0000 TCR2 0.5% B T
Need more? Email Us
Texas Instruments
Need more? Email Us
Yamaha
Lowest to $0.3905
Microchip Technology
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD / RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 1.9dB ± 0.15dB 20W 4-SMD, No Lead Exposed Pad
Lowest to $3.4197
MISCO
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess