EN
  • EN
  • DE
  • IT

XCV400EBG432AFS

Part No XCV400EBG432AFS
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228949-XCV400EBG432AFS
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV400EBG432AFS CAD Model

Description

The XCV400EBG432AFS is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the Virtex-E family. FPGAs are semiconductor devices containing programmable logic components and interconnects. They can be reconfigured after manufacturing, allowing for flexible hardware implementation of digital circuits.

Applications:

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and image processing.
  • Telecommunications: Building high-speed communication systems, including channel coding/decoding and protocol processing.
  • Networking: Developing network interface cards (NICs), routers, and switches.
  • Embedded Systems: Creating custom hardware accelerators for embedded processors.
  • Aerospace and Defense: Implementing critical control and processing functions in demanding environments.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Enable communication with external devices and systems.
  • Block RAM: On-chip memory blocks for data storage and processing.
  • Clock Management: Integrated clock circuitry for generating and distributing clock signals.
  • Advanced Interconnect: Flexible routing architecture for connecting logic resources.

Benefits:

  • Hardware Flexibility: Can be reconfigured to implement different hardware designs.
  • Parallel Processing: Allows for parallel execution of tasks, improving performance.
  • Rapid Prototyping: Enables quick development and testing of new hardware designs.
  • Customization: Allows for implementation of specialized hardware functions tailored to specific applications.
  • Time-to-Market: Reduces development time compared to traditional ASIC designs.

Technical Specifications: The XCV400EBG432AFS is packaged in a BG432 package. It contains approximately 400,000 system gates. The exact number of CLBs, IOBs, and Block RAM size varies depending on the specific configuration. It operates on a core voltage of typically 1.8V or 2.5V (consult datasheet). It uses static CMOS technology. It requires configuration through a configuration PROM or other configuration interface. Specific operating temperature ranges and power consumption figures can be found in the device datasheet.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Mini-Circuits
Lowest to $196.8523
Xilinx Inc.
Need more? Email Us
MISCO
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
XFMRS Inc.
Need more? Email Us
Renesas Electronics America
DisplayPort 1.1a-based Multi-Monitor Controller for HDMI/DVI Monitors
Lowest to $22.7739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess