EN
  • EN
  • DE
  • IT

XC3090-50PG175B

Part No XC3090-50PG175B
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223292-XC3090-50PG175B
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-50PG175B CAD Model

Description

The XC3090-50PG175B is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. These FPGAs are designed for flexible logic implementation, offering a programmable architecture that can be configured to implement a wide range of digital circuits. The PG175 package indicates a Pin Grid Array package with 175 pins and "-50" likely relates to speed grade of 50MHz.

Applications

  • Prototyping: Used for prototyping digital designs before committing to custom silicon.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial automation devices.
  • Telecommunications Equipment: Utilized in routers, switches, and other networking devices.
  • Aerospace and Defense: Employed in radar systems, communication equipment, and navigation systems.
  • Medical Imaging: Integrated into medical scanners for image processing and data acquisition.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, providing programmable logic functions.
  • Input/Output Blocks (IOBs): Programmable input and output pins for interfacing with external devices.
  • Interconnect Resources: A network of programmable routing channels for connecting CLBs and IOBs.
  • On-Chip Memory: Integrated memory blocks for data storage and retrieval.
  • Clock Management: Circuits for generating and distributing clock signals throughout the FPGA.
  • User-Programmable: Can be programmed and reprogrammed multiple times.

Benefits

  • Flexibility: Allows designers to implement custom logic functions without the need for custom silicon.
  • Reprogrammability: Enables designers to modify the functionality of the device after it has been manufactured and deployed.
  • Time-to-Market: Reduces development time compared to traditional ASIC design.
  • Cost-Effectiveness: Provides a cost-effective solution for low-to-medium volume production.
  • High Performance: Delivers high-speed performance for demanding applications.

The XC3090-50PG175B typically requires external configuration memory to store the programming data. The device is configured by loading a bitstream into its internal memory cells, which define the connections between logic blocks and I/O pins. The operating temperature range is generally specified as industrial grade, allowing the device to function reliably in harsh environments. The device offers various I/O standards support allowing integration with a range of peripherals and communication protocols.

You May Also Be Interested in

NEC
French Electronic Distributor since 1988
Lowest to $4.0171
Mini-Circuits
Lowest to $196.8523
Vishay
VCS1625 2R0000 TCR2 0.5% B T
Need more? Email Us
Renesas Electronics America
DisplayPort 1.1a-based Multi-Monitor Controller for HDMI/DVI Monitors
Lowest to $22.7739
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Kingston
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess