The MT8930AC-T is a monolithic integrated circuit manufactured by Mitel (now Mitel Networks Corporation) that provides a complete digital trunk interface solution. It's primarily designed for connection to T1/E1 digital telecommunications lines. The device handles framing, line monitoring, and clock recovery, making it a key component in digital communication systems.
Applications
- Digital PBX systems
- Channel service units (CSUs)
- Data service units (DSUs)
- Digital telephone sets
- T1/E1 line cards
Features
- T1/E1 line interface
- Framing and deframing
- Clock recovery and generation
- Line monitoring and alarm detection
- HDLC controller
- Jitter attenuation
- Microprocessor interface
- Low power consumption
Benefits
- Provides a complete and integrated solution for T1/E1 line interfacing.
- Reduces the need for external components, simplifying system design.
- Supports various framing formats and line codes.
- Enhances system reliability through line monitoring and alarm detection.
- Facilitates data communication through the integrated HDLC controller.
- Improves signal quality with jitter attenuation.
- Enables easy integration with microprocessors.
- Minimizes power consumption for energy-efficient operation.
Technical Specifications
The MT8930AC-T supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) line rates. It operates from a single 5V power supply. The device includes a microprocessor interface for configuration and control. Line monitoring capabilities include detection of loss of signal (LOS), loss of frame (LOF), and alarm indication signal (AIS). The HDLC controller supports various data communication protocols. The MT8930AC-T is typically packaged in a surface-mount package. Detailed specifications on timing, voltage levels, and power consumption are available in the manufacturer's datasheet.