The MT8980AD is a T1/E1 Line Interface Unit (LIU) manufactured by Mitel (now Mitel Networks Corporation). This device is designed to provide the physical layer interface between digital communication equipment and T1/E1 telecommunication lines. It handles the transmission and reception of data over these lines, including clock recovery, framing, and line coding/decoding. It's a crucial component in telecommunications infrastructure, enabling reliable data transfer over long distances.
Applications:
- Digital PBX systems
- Channel banks
- Digital cross-connect systems (DCS)
- T1/E1 multiplexers
- Voice over IP (VoIP) gateways
Features:
- T1/E1 line interface
- Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) data rates
- Integrated clock recovery circuitry
- Framing and deframing capabilities
- Line build-out (LBO) for different cable lengths
- Jitter attenuation
- Diagnostic loopback testing
Benefits:
- Reliable data transmission over T1/E1 lines
- Integrated functionality reduces component count and board space
- Flexible configuration options for different network environments
- Improved network performance through jitter attenuation
- Simplified maintenance through diagnostic loopback testing
- Cost-effective solution for T1/E1 connectivity
- Ensures compliance with T1/E1 standards
Additional Details:
The MT8980AD operates from a single 5V power supply and is typically packaged in a small outline integrated circuit (SOIC) package. It incorporates features like adaptive equalization to compensate for signal loss over long cable runs. The device includes built-in diagnostic capabilities, allowing for remote loopback testing to identify and isolate faults within the network. It supports various line coding schemes, including AMI, B8ZS (for T1), and HDB3 (for E1). The LBO feature allows the device to adjust its transmit signal level to match the characteristics of the connected cable, ensuring optimal signal quality. The MT8980AD is designed to meet the stringent requirements of telecommunications applications, providing robust and reliable performance in demanding environments.