EN
  • EN
  • DE

2SC1945

Part No 2SC1945
Manufacturer Mitsubishi
Catalog Hard To Find
Description NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications) 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1125160-2SC1945
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1945 CAD Model

Description

The Mitsubishi 2SC1945 is an NPN silicon epitaxial transistor primarily designed for VHF (Very High Frequency) power amplifier applications. It's commonly used in radio communication equipment, such as FM transmitters and VHF transceivers, where a robust and efficient amplifier is required.

Applications

  • FM Transmitters: Used in the final amplifier stage of FM transmitters to boost the signal power for broadcasting.
  • VHF Transceivers: Employed in VHF transceivers for both transmitting and receiving applications.
  • Radio Communication Equipment: Suitable for various types of radio communication devices where high-frequency amplification is needed.
  • Linear Amplifiers: Used in linear amplifier circuits to amplify signals without significant distortion.
  • RF Power Amplifiers: Functions as an RF power amplifier for applications requiring signal amplification at VHF frequencies.

Features

  • NPN Silicon Epitaxial Transistor: Offers reliable performance and good high-frequency characteristics.
  • High Power Gain: Provides substantial power gain at VHF frequencies, enhancing the efficiency of the amplifier.
  • Low Noise Figure: Ensures minimal added noise to the amplified signal, maintaining signal clarity.
  • High Collector Current: Capable of handling a high collector current, making it suitable for power amplification applications.
  • TO-220 Package: Provides good thermal dissipation capabilities, allowing for higher power operation.

Benefits

  • Efficient VHF Amplification: Provides efficient amplification at VHF frequencies with minimal distortion.
  • Reliable Performance: Designed for reliable operation in demanding RF applications.
  • Versatile Application: Suitable for a wide range of VHF applications due to its high gain and low noise figure.
  • Easy to Use: The TO-220 package simplifies mounting and heat sinking, making it easy to integrate into various circuits.
  • Cost-Effective: Offers a cost-effective solution for VHF power amplification needs.

Additional Details

The 2SC1945 typically has a collector-emitter voltage (VCEO) rating of 35V and a collector current (IC) rating of 3A. It has a power dissipation rating that is usually around 20W, which requires proper heatsinking for higher power operation. The transition frequency (fT) is typically around 175 MHz, which makes it suitable for VHF applications. It's important to consult the datasheet for specific values and operating conditions.

This transistor is a reliable choice for applications requiring VHF power amplification. Its robust design and good high-frequency characteristics make it a versatile component in a wide range of RF communication circuits. The TO-220 package facilitates easy mounting and effective heat dissipation, ensuring stable and reliable operation.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess