EN
  • EN
  • DE

2SC975

Part No 2SC975
Manufacturer Mitsubishi
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230758-2SC975
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC975 CAD Model

Description

The 2SC975 is a silicon NPN epitaxial planar transistor manufactured by Mitsubishi. It is primarily designed for use in high-frequency amplifier applications. This transistor offers good gain characteristics and low noise, making it suitable for various RF and IF amplifier stages.

Applications:

  • High-Frequency Amplifiers: Used in RF and IF amplifier circuits.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixers: Used in mixer stages of radio receivers and transmitters.
  • Communication Equipment: Found in communication devices for signal amplification.
  • Television Tuners: Utilized in TV tuners for amplifying high-frequency signals.

Features:

  • NPN Epitaxial Planar Transistor: Provides good high-frequency performance.
  • High Gain: Offers sufficient amplification for various applications.
  • Low Noise: Minimizes noise in sensitive amplifier circuits.
  • High Transition Frequency (fT): Suitable for high-frequency applications.

Benefits:

  • Improved Signal Amplification: Provides efficient amplification of high-frequency signals.
  • Reduced Noise: Low noise characteristics enhance signal clarity.
  • Reliable Performance: Stable and reliable operation in high-frequency circuits.
  • Versatile Application: Suitable for a wide range of high-frequency amplifier applications.

Additional Details:

The 2SC975 is typically available in a through-hole package, like TO-92. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). It is essential to refer to the manufacturer's datasheet for detailed electrical characteristics and operating conditions. This transistor is known for its consistent performance and reliability in demanding high-frequency applications, making it a popular choice among electronics engineers and hobbyists alike.

You May Also Be Interested in

Matsuo
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess