EN
  • EN
  • DE

M2V64S30BTP

Part No M2V64S30BTP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003139-M2V64S30BTP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2V64S30BTP CAD Model

Description

The Mitsubishi M2V64S30BTP is a high-performance synchronous graphics random access memory (SGRAM) device. It is designed for applications requiring high bandwidth and fast data access, typically found in graphics cards, video processing systems, and high-resolution displays.

Applications:

  • High-performance graphics cards
  • Video game consoles
  • Video processing equipment
  • High-resolution display systems
  • Imaging applications

Features:

  • High Bandwidth: SGRAM architecture allows for fast data transfer rates, crucial for real-time graphics rendering.
  • Synchronous Operation: Operates synchronously with the system clock, enhancing timing precision and data integrity.
  • Block Write Capability: Supports block write operations, improving efficiency in memory writes and updates.
  • Self Refresh Mode: Reduces power consumption when the device is not actively being accessed.
  • Data Masking: Provides data masking capabilities, enabling selective write operations.

Benefits:

  • Improved Graphics Performance: Enables smoother and faster rendering of graphics and video.
  • Reduced Latency: Synchronous operation minimizes latency, crucial for real-time applications.
  • Efficient Memory Utilization: Block write functionality enhances memory write efficiency, improving overall system performance.
  • Lower Power Consumption: Self-refresh mode contributes to reduced power consumption, extending battery life in portable devices.
  • Enhanced Data Integrity: Data masking ensures accurate and reliable data writes.

Technical Specifications:

While specific technical specifications such as memory capacity, clock speed, and voltage requirements vary depending on the exact model and configuration, the M2V64S30BTP typically features a 64Mb memory density and operates at standard SGRAM clock frequencies. It is designed to be compatible with industry-standard memory interfaces, ensuring ease of integration into existing systems. Refer to the specific datasheet for detailed specifications related to voltage, timings, and power consumption for the exact variant.

The Mitsubishi M2V64S30BTP SGRAM offers a robust solution for applications demanding high-speed and reliable memory performance in graphics and video processing environments. Its features and benefits make it a suitable choice for enhancing the performance and efficiency of various systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess