The X25040ST1 is a 4Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor (now Renesas). It's organized as 512 bytes of 8 bits each and accessed via a simple serial interface. This EEPROM provides non-volatile storage, meaning it retains data even when power is removed. It's commonly used for storing configuration data, calibration constants, serial numbers, and other small amounts of persistent information in various electronic devices.
Applications:
- Storing configuration settings in embedded systems
- Storing calibration data in instruments
- Storing serial numbers and identification information
- Data logging applications
- Storing user preferences
Features:
- 4Kbit (512 x 8) serial EEPROM
- Serial Peripheral Interface (SPI) compatible
- Low-power operation
- Self-timed write cycle
- Write protect feature
- High reliability
- 8-pin SOIC package
Benefits:
- Non-volatile data storage
- Simple serial interface minimizes pin count
- Low power consumption suitable for battery-powered devices
- Easy to interface with microcontrollers
- Write protection prevents accidental data corruption
- Compact size
Additional Details:
The X25040ST1 uses the SPI protocol for communication, requiring only four pins for operation: clock (SCK), data input (SI), data output (SO), and chip select (/CS). It supports a clock frequency up to 1 MHz. The device operates with a supply voltage range of 4.5V to 5.5V. The self-timed write cycle eliminates the need for external timing circuits. The write protect feature can be enabled to prevent accidental overwriting of data. Endurance is typically rated at 1,000,000 erase/write cycles per byte, and data retention is guaranteed for 100 years. The operating temperature range is -40°C to +85°C. The ST1 suffix likely refers to the package type, which is a standard SOIC-8 (Small Outline Integrated Circuit) package for surface mounting.